Capital Lighting, Inc. 190242836 Mini Pendants-3 Light Cluster 331850

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.50 Bulb Type: Xenon Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: 3-Light Pendant Lamp UPC: 742546203353
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.50 Bulb Type: Xenon Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: 3-Light Pendant Lamp UPC: 742546203353

Suppliers

Company
Product
Description
Supplier Links
190242836 Mini Pendants-3 Light Cluster - 331850 - Capital Lighting, Inc.
Columbus, OH, USA
190242836 Mini Pendants-3 Light Cluster
331850
190242836 Mini Pendants-3 Light Cluster 331850
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.50 Bulb Type: Xenon Qty: 3 Wattage: 35 Finish: Satin Nickel Product Name: 3-Light Pendant Lamp UPC: 742546203353

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.50
Bulb
Type: Xenon
Qty: 3
Wattage: 35
Finish: Satin Nickel
Product Name: 3-Light Pendant Lamp
UPC: 742546203353

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331850
Product Name 190242836 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details