Capital Lighting, Inc. 5404AC Sconces-Triple Candle 331779

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 59.75 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Antique Copper Product Name: Three Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 59.75 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Antique Copper Product Name: Three Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5404AC Sconces-Triple Candle - 331779 - Capital Lighting, Inc.
Columbus, OH, USA
5404AC Sconces-Triple Candle
331779
5404AC Sconces-Triple Candle 331779
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 59.75 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Antique Copper Product Name: Three Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 59.75
Extension: 5
Bulb
Type: Candelabra
Qty: 3
Wattage: 25
Finish: Antique Copper
Product Name: Three Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331779
Product Name 5404AC Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details