Capital Lighting, Inc. 5408SV Semi-Flush Mts.-Drum Shade 331776

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Silver Product Name: Three Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Silver Product Name: Three Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
5408SV Semi-Flush Mts.-Drum Shade - 331776 - Capital Lighting, Inc.
Columbus, OH, USA
5408SV Semi-Flush Mts.-Drum Shade
331776
5408SV Semi-Flush Mts.-Drum Shade 331776
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Silver Product Name: Three Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Silver
Product Name: Three Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331776
Product Name 5408SV Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details