Capital Lighting, Inc. 5756SZ Flush Mounts-Bowl Style 331769

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 7.25 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Satin Bronze Product Name: Two Light Flush Mount Connection: Newport
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 7.25 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Satin Bronze Product Name: Two Light Flush Mount Connection: Newport

Suppliers

Company
Product
Description
Supplier Links
5756SZ Flush Mounts-Bowl Style - 331769 - Capital Lighting, Inc.
Columbus, OH, USA
5756SZ Flush Mounts-Bowl Style
331769
5756SZ Flush Mounts-Bowl Style 331769
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 7.25 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Satin Bronze Product Name: Two Light Flush Mount Connection: Newport

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 7.25
Bulb
Type: G24q-1
Qty: 2
Wattage: 13
Finish: Satin Bronze
Product Name: Two Light Flush Mount
Connection: Newport

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331769
Product Name 5756SZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details