Capital Lighting, Inc. 6013TO/SHELL Bathroom Fixtures-Three Lights 331768

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 13.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Tortoise Shell Product Name: Three Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 13.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Tortoise Shell Product Name: Three Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
6013TO/SHELL Bathroom Fixtures-Three Lights - 331768 - Capital Lighting, Inc.
Columbus, OH, USA
6013TO/SHELL Bathroom Fixtures-Three Lights
331768
6013TO/SHELL Bathroom Fixtures-Three Lights 331768
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 13.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Tortoise Shell Product Name: Three Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 13.00
Extension: 11
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Tortoise Shell
Product Name: Three Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331768
Product Name 6013TO/SHELL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details