Capital Lighting, Inc. 5795BZ Sconces-Single Candle 331767

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Ada Wall Bracket Connection: Morris Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Ada Wall Bracket Connection: Morris Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5795BZ Sconces-Single Candle - 331767 - Capital Lighting, Inc.
Columbus, OH, USA
5795BZ Sconces-Single Candle
331767
5795BZ Sconces-Single Candle 331767
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Ada Wall Bracket Connection: Morris Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Ada Wall Bracket
Connection: Morris
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331767
Product Name 5795BZ Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details