Capital Lighting, Inc. 5806BZ Mini Pendants-Chain 331763

Description
PRODUCT DETAILS / SPECS Height: 53.00 Bulb Type: Candelabra Wattage: 60 Finish: Bronze Weight: 3 Product Name: One Light Mini Pendant Glass: Clear Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 53.00 Bulb Type: Candelabra Wattage: 60 Finish: Bronze Weight: 3 Product Name: One Light Mini Pendant Glass: Clear Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5806BZ Mini Pendants-Chain - 331763 - Capital Lighting, Inc.
Columbus, OH, USA
5806BZ Mini Pendants-Chain
331763
5806BZ Mini Pendants-Chain 331763
PRODUCT DETAILS / SPECS Height: 53.00 Bulb Type: Candelabra Wattage: 60 Finish: Bronze Weight: 3 Product Name: One Light Mini Pendant Glass: Clear Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 53.00
Bulb
Type: Candelabra
Wattage: 60
Finish: Bronze
Weight: 3
Product Name: One Light Mini Pendant
Glass: Clear
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331763
Product Name 5806BZ Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details