Capital Lighting, Inc. 6010AC/SHELL Sconces-Single Glass 331762

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
6010AC/SHELL Sconces-Single Glass - 331762 - Capital Lighting, Inc.
Columbus, OH, USA
6010AC/SHELL Sconces-Single Glass
331762
6010AC/SHELL Sconces-Single Glass 331762
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Antique Copper
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331762
Product Name 6010AC/SHELL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details