Capital Lighting, Inc. 5840NI Mini Pendants-Rod 331761

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Natural Iron Product Name: One Light Mini-Pendant Connection: Aspen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Natural Iron Product Name: One Light Mini-Pendant Connection: Aspen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5840NI Mini Pendants-Rod - 331761 - Capital Lighting, Inc.
Columbus, OH, USA
5840NI Mini Pendants-Rod
331761
5840NI Mini Pendants-Rod 331761
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Natural Iron Product Name: One Light Mini-Pendant Connection: Aspen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 53.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Natural Iron
Product Name: One Light Mini-Pendant
Connection: Aspen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331761
Product Name 5840NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details