Capital Lighting, Inc. 5492AC Sconces-Pocket 331746

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.60 Height: 6.40 Bulb Type: LED Qty: 1 Finish: Antique Copper Product Name: One Light Outdoor Wall Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.60 Height: 6.40 Bulb Type: LED Qty: 1 Finish: Antique Copper Product Name: One Light Outdoor Wall Lighting

Suppliers

Company
Product
Description
Supplier Links
5492AC Sconces-Pocket - 331746 - Capital Lighting, Inc.
Columbus, OH, USA
5492AC Sconces-Pocket
331746
5492AC Sconces-Pocket 331746
PRODUCT DETAILS / SPECS Width/Dia: 7.60 Height: 6.40 Bulb Type: LED Qty: 1 Finish: Antique Copper Product Name: One Light Outdoor Wall Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 7.60
Height: 6.40
Bulb
Type: LED
Qty: 1
Finish: Antique Copper
Product Name: One Light Outdoor Wall Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331746
Product Name 5492AC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details