Capital Lighting, Inc. 5535AC/1239 Large Chandeliers-Glass Shade 331745

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Copper Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Copper Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5535AC/1239 Large Chandeliers-Glass Shade - 331745 - Capital Lighting, Inc.
Columbus, OH, USA
5535AC/1239 Large Chandeliers-Glass Shade
331745
5535AC/1239 Large Chandeliers-Glass Shade 331745
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Copper Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 30.25
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Copper
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331745
Product Name 5535AC/1239 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details