Capital Lighting, Inc. 5515AC/FLAME Mid. Chandeliers-Glass Down 331743

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5515AC/FLAME Mid. Chandeliers-Glass Down - 331743 - Capital Lighting, Inc.
Columbus, OH, USA
5515AC/FLAME Mid. Chandeliers-Glass Down
331743
5515AC/FLAME Mid. Chandeliers-Glass Down 331743
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.25
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Antique Copper
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331743
Product Name 5515AC/FLAME Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details