Capital Lighting, Inc. 6016TO/SHELL Mini Pendants-Chain 331739

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Tortoise Shell Product Name: One Light Mini-Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Tortoise Shell Product Name: One Light Mini-Pendant

Suppliers

Company
Product
Description
Supplier Links
6016TO/SHELL Mini Pendants-Chain - 331739 - Capital Lighting, Inc.
Columbus, OH, USA
6016TO/SHELL Mini Pendants-Chain
331739
6016TO/SHELL Mini Pendants-Chain 331739
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Tortoise Shell Product Name: One Light Mini-Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Tortoise Shell
Product Name: One Light Mini-Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331739
Product Name 6016TO/SHELL Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details