Capital Lighting, Inc. 6022TO/SHELL Mid. Chandeliers-Glass Down 331737

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Tortoise Shell Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Tortoise Shell Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
6022TO/SHELL Mid. Chandeliers-Glass Down - 331737 - Capital Lighting, Inc.
Columbus, OH, USA
6022TO/SHELL Mid. Chandeliers-Glass Down
331737
6022TO/SHELL Mid. Chandeliers-Glass Down 331737
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Tortoise Shell Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 40
Finish: Tortoise Shell
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331737
Product Name 6022TO/SHELL Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details