Capital Lighting, Inc. 6023AC/SHELL Mid. Chandeliers-Glass Down 331734

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 40 Finish: Antique Copper Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 40 Finish: Antique Copper Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
6023AC/SHELL Mid. Chandeliers-Glass Down - 331734 - Capital Lighting, Inc.
Columbus, OH, USA
6023AC/SHELL Mid. Chandeliers-Glass Down
331734
6023AC/SHELL Mid. Chandeliers-Glass Down 331734
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 40 Finish: Antique Copper Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: Medium
Qty: 9
Wattage: 40
Finish: Antique Copper
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331734
Product Name 6023AC/SHELL Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details