Capital Lighting, Inc. E22278-75PC Island/Pool Table-4 Light + 331599

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Length 14.50 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Polished Chrome Weight: 13.42 Product Name: Eight Light Pendant UPC: 845094053309 Category: Linear Pendant Glass: Clear Acrylic Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Length 14.50 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Polished Chrome Weight: 13.42 Product Name: Eight Light Pendant UPC: 845094053309 Category: Linear Pendant Glass: Clear Acrylic Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22278-75PC Island/Pool Table-4 Light + - 331599 - Capital Lighting, Inc.
Columbus, OH, USA
E22278-75PC Island/Pool Table-4 Light +
331599
E22278-75PC Island/Pool Table-4 Light + 331599
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Length 14.50 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Polished Chrome Weight: 13.42 Product Name: Eight Light Pendant UPC: 845094053309 Category: Linear Pendant Glass: Clear Acrylic Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Length 14.50
Bulb
Type: LED
Qty: 8
Wattage: 1
Finish: Polished Chrome
Weight: 13.42
Product Name: Eight Light Pendant
UPC: 845094053309
Category: Linear Pendant
Glass: Clear Acrylic
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331599
Product Name E22278-75PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details