Capital Lighting, Inc. E22330-BK Island/Pool Table-4 Light + 331597

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 1.00 Length 1.00 Bulb Type: LED Qty: 10 Wattage: 2.3 Finish: Black Weight: 10.78 Product Name: Ten Light Pendant UPC: 845094053316 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 1.00 Length 1.00 Bulb Type: LED Qty: 10 Wattage: 2.3 Finish: Black Weight: 10.78 Product Name: Ten Light Pendant UPC: 845094053316 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22330-BK Island/Pool Table-4 Light + - 331597 - Capital Lighting, Inc.
Columbus, OH, USA
E22330-BK Island/Pool Table-4 Light +
331597
E22330-BK Island/Pool Table-4 Light + 331597
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 1.00 Length 1.00 Bulb Type: LED Qty: 10 Wattage: 2.3 Finish: Black Weight: 10.78 Product Name: Ten Light Pendant UPC: 845094053316 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 1.00
Length 1.00
Bulb
Type: LED
Qty: 10
Wattage: 2.3
Finish: Black
Weight: 10.78
Product Name: Ten Light Pendant
UPC: 845094053316
Category: Linear Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331597
Product Name E22330-BK Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details