Capital Lighting, Inc. E94749-146PC Mini Pendants-4+Light Cluster 331589

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 8.00 Length 8.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094057734 Category: Multi-Light Pendant Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 8.00 Length 8.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094057734 Category: Multi-Light Pendant Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94749-146PC Mini Pendants-4+Light Cluster - 331589 - Capital Lighting, Inc.
Columbus, OH, USA
E94749-146PC Mini Pendants-4+Light Cluster
331589
E94749-146PC Mini Pendants-4+Light Cluster 331589
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 8.00 Length 8.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094057734 Category: Multi-Light Pendant Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 8.00
Length 8.00
Bulb
Type: T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light Pendant
UPC: 845094057734
Category: Multi-Light Pendant
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331589
Product Name E94749-146PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details