Capital Lighting, Inc. E94948-141PC Island/Pool Table-4 Light + 331588

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Length 6.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 845094057963 Category: Linear Pendant Glass: Graduating Amber Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Length 6.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 845094057963 Category: Linear Pendant Glass: Graduating Amber Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94948-141PC Island/Pool Table-4 Light + - 331588 - Capital Lighting, Inc.
Columbus, OH, USA
E94948-141PC Island/Pool Table-4 Light +
331588
E94948-141PC Island/Pool Table-4 Light + 331588
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Length 6.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 845094057963 Category: Linear Pendant Glass: Graduating Amber Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.50
Length 6.50
Bulb
Type: T4
Qty: 4
Wattage: 50
Finish: Polished Chrome
Product Name: Four Light Pendant
UPC: 845094057963
Category: Linear Pendant
Glass: Graduating Amber
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331588
Product Name E94948-141PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details