Capital Lighting, Inc. E22742-91PC Flush Mounts-Other 331576

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Length 4.00 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Polished Chrome Weight: 11.24 Product Name: Four Light Flush Mount UPC: 845094054986 Category: Flush Mount Glass: Bubble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Length 4.00 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Polished Chrome Weight: 11.24 Product Name: Four Light Flush Mount UPC: 845094054986 Category: Flush Mount Glass: Bubble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22742-91PC Flush Mounts-Other - 331576 - Capital Lighting, Inc.
Columbus, OH, USA
E22742-91PC Flush Mounts-Other
331576
E22742-91PC Flush Mounts-Other 331576
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Length 4.00 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Polished Chrome Weight: 11.24 Product Name: Four Light Flush Mount UPC: 845094054986 Category: Flush Mount Glass: Bubble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.00
Length 4.00
Bulb
Type: LED
Qty: 4
Wattage: 7.5
Finish: Polished Chrome
Weight: 11.24
Product Name: Four Light Flush Mount
UPC: 845094054986
Category: Flush Mount
Glass: Bubble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331576
Product Name E22742-91PC Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details