Capital Lighting, Inc. E94649-10PC Mini Pendants-3 Light Cluster 331556

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 845094057598 Category: Multi-Light Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 845094057598 Category: Multi-Light Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94649-10PC Mini Pendants-3 Light Cluster - 331556 - Capital Lighting, Inc.
Columbus, OH, USA
E94649-10PC Mini Pendants-3 Light Cluster
331556
E94649-10PC Mini Pendants-3 Light Cluster 331556
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 845094057598 Category: Multi-Light Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 6.50
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Polished Chrome
Product Name: Three Light Pendant
UPC: 845094057598
Category: Multi-Light Pendant
Glass: Clear/White
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331556
Product Name E94649-10PC Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details