Capital Lighting, Inc. E94748-142PC Mini Pendants-4+Light Cluster 331555

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 8.00 Length 8.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 845094057710 Category: Multi-Light Pendant Glass: Graduating Smoke Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 8.00 Length 8.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 845094057710 Category: Multi-Light Pendant Glass: Graduating Smoke Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94748-142PC Mini Pendants-4+Light Cluster - 331555 - Capital Lighting, Inc.
Columbus, OH, USA
E94748-142PC Mini Pendants-4+Light Cluster
331555
E94748-142PC Mini Pendants-4+Light Cluster 331555
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 8.00 Length 8.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 845094057710 Category: Multi-Light Pendant Glass: Graduating Smoke Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 8.00
Length 8.00
Bulb
Type: T4
Qty: 4
Wattage: 50
Finish: Polished Chrome
Product Name: Four Light Pendant
UPC: 845094057710
Category: Multi-Light Pendant
Glass: Graduating Smoke
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331555
Product Name E94748-142PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details