Capital Lighting, Inc. E94449-10PC Mini Pendants-Cable 331527

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 845094057338 Category: Mini Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 845094057338 Category: Mini Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94449-10PC Mini Pendants-Cable - 331527 - Capital Lighting, Inc.
Columbus, OH, USA
E94449-10PC Mini Pendants-Cable
331527
E94449-10PC Mini Pendants-Cable 331527
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 845094057338 Category: Mini Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.50
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Polished Chrome
Product Name: One Light Pendant
UPC: 845094057338
Category: Mini Pendant
Glass: Clear/White
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331527
Product Name E94449-10PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details