Capital Lighting, Inc. E93848-141PC Mini Pendants-4+Light Cluster 331512

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.50 Bulb Type: T4 Qty: 13 Wattage: 50 Finish: Polished Chrome Product Name: 13 Light Pendant UPC: 845094056515 Category: Multi-Light Pendant Glass: Graduating Amber Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.50 Bulb Type: T4 Qty: 13 Wattage: 50 Finish: Polished Chrome Product Name: 13 Light Pendant UPC: 845094056515 Category: Multi-Light Pendant Glass: Graduating Amber Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E93848-141PC Mini Pendants-4+Light Cluster - 331512 - Capital Lighting, Inc.
Columbus, OH, USA
E93848-141PC Mini Pendants-4+Light Cluster
331512
E93848-141PC Mini Pendants-4+Light Cluster 331512
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.50 Bulb Type: T4 Qty: 13 Wattage: 50 Finish: Polished Chrome Product Name: 13 Light Pendant UPC: 845094056515 Category: Multi-Light Pendant Glass: Graduating Amber Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 6.50
Bulb
Type: T4
Qty: 13
Wattage: 50
Finish: Polished Chrome
Product Name: 13 Light Pendant
UPC: 845094056515
Category: Multi-Light Pendant
Glass: Graduating Amber
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331512
Product Name E93848-141PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details