Capital Lighting, Inc. E93752-91SN Mini Pendants-4+Light Cluster 331511

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Type: LED Qty: 7 Wattage: 8.4 Finish: Satin Nickel Product Name: Seven Light Pendant UPC: 845094056027 Category: Multi-Light Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Type: LED Qty: 7 Wattage: 8.4 Finish: Satin Nickel Product Name: Seven Light Pendant UPC: 845094056027 Category: Multi-Light Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E93752-91SN Mini Pendants-4+Light Cluster - 331511 - Capital Lighting, Inc.
Columbus, OH, USA
E93752-91SN Mini Pendants-4+Light Cluster
331511
E93752-91SN Mini Pendants-4+Light Cluster 331511
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Type: LED Qty: 7 Wattage: 8.4 Finish: Satin Nickel Product Name: Seven Light Pendant UPC: 845094056027 Category: Multi-Light Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 5.00
Bulb
Type: LED
Qty: 7
Wattage: 8.4
Finish: Satin Nickel
Product Name: Seven Light Pendant
UPC: 845094056027
Category: Multi-Light Pendant
Glass: Bubble
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331511
Product Name E93752-91SN Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details