Capital Lighting, Inc. E22253-PC Island/Pool Table-3 Light Bar 331284

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Bulb Type: LED Qty: 3 Wattage: 4.8 Finish: Polished Chrome Weight: 6.38 Product Name: Three Light Pendant UPC: 845094053217 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Bulb Type: LED Qty: 3 Wattage: 4.8 Finish: Polished Chrome Weight: 6.38 Product Name: Three Light Pendant UPC: 845094053217 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22253-PC Island/Pool Table-3 Light Bar - 331284 - Capital Lighting, Inc.
Columbus, OH, USA
E22253-PC Island/Pool Table-3 Light Bar
331284
E22253-PC Island/Pool Table-3 Light Bar 331284
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Bulb Type: LED Qty: 3 Wattage: 4.8 Finish: Polished Chrome Weight: 6.38 Product Name: Three Light Pendant UPC: 845094053217 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.75
Length 3.75
Bulb
Type: LED
Qty: 3
Wattage: 4.8
Finish: Polished Chrome
Weight: 6.38
Product Name: Three Light Pendant
UPC: 845094053217
Category: Linear Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331284
Product Name E22253-PC Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details