Capital Lighting, Inc. E22266-61PC Island/Pool Table-4 Light + 331282

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Length 5.00 Bulb Type: LED Qty: 6 Wattage: 4.8 Finish: Polished Chrome Weight: 17.82 Product Name: Six Light Pendant UPC: 845094053279 Category: Multi-Light Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Length 5.00 Bulb Type: LED Qty: 6 Wattage: 4.8 Finish: Polished Chrome Weight: 17.82 Product Name: Six Light Pendant UPC: 845094053279 Category: Multi-Light Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22266-61PC Island/Pool Table-4 Light + - 331282 - Capital Lighting, Inc.
Columbus, OH, USA
E22266-61PC Island/Pool Table-4 Light +
331282
E22266-61PC Island/Pool Table-4 Light + 331282
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Length 5.00 Bulb Type: LED Qty: 6 Wattage: 4.8 Finish: Polished Chrome Weight: 17.82 Product Name: Six Light Pendant UPC: 845094053279 Category: Multi-Light Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 5.00
Length 5.00
Bulb
Type: LED
Qty: 6
Wattage: 4.8
Finish: Polished Chrome
Weight: 17.82
Product Name: Six Light Pendant
UPC: 845094053279
Category: Multi-Light Pendant
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331282
Product Name E22266-61PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details