Capital Lighting, Inc. E22225-24PC Island/Pool Table-4 Light + 331253

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 21.00 Length 21.00 Bulb Type: LED Qty: 6 Wattage: 2.4 Finish: Polished Chrome Weight: 23.32 Product Name: Six Light Pendant UPC: 845094053132 Category: Linear Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 21.00 Length 21.00 Bulb Type: LED Qty: 6 Wattage: 2.4 Finish: Polished Chrome Weight: 23.32 Product Name: Six Light Pendant UPC: 845094053132 Category: Linear Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22225-24PC Island/Pool Table-4 Light + - 331253 - Capital Lighting, Inc.
Columbus, OH, USA
E22225-24PC Island/Pool Table-4 Light +
331253
E22225-24PC Island/Pool Table-4 Light + 331253
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 21.00 Length 21.00 Bulb Type: LED Qty: 6 Wattage: 2.4 Finish: Polished Chrome Weight: 23.32 Product Name: Six Light Pendant UPC: 845094053132 Category: Linear Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 21.00
Length 21.00
Bulb
Type: LED
Qty: 6
Wattage: 2.4
Finish: Polished Chrome
Weight: 23.32
Product Name: Six Light Pendant
UPC: 845094053132
Category: Linear Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331253
Product Name E22225-24PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details