Capital Lighting, Inc. E22243-PC Island/Pool Table-3 Light Bar 331252

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: LED Qty: 3 Wattage: 2.4 Finish: Polished Chrome Weight: 6.16 Product Name: Three Light Pendant UPC: 845094053163 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: LED Qty: 3 Wattage: 2.4 Finish: Polished Chrome Weight: 6.16 Product Name: Three Light Pendant UPC: 845094053163 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22243-PC Island/Pool Table-3 Light Bar - 331252 - Capital Lighting, Inc.
Columbus, OH, USA
E22243-PC Island/Pool Table-3 Light Bar
331252
E22243-PC Island/Pool Table-3 Light Bar 331252
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: LED Qty: 3 Wattage: 2.4 Finish: Polished Chrome Weight: 6.16 Product Name: Three Light Pendant UPC: 845094053163 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Length 7.50
Bulb
Type: LED
Qty: 3
Wattage: 2.4
Finish: Polished Chrome
Weight: 6.16
Product Name: Three Light Pendant
UPC: 845094053163
Category: Linear Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331252
Product Name E22243-PC Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details