PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 5.50
Extension: 5.25
Bulb
Type: Fluorescent
Qty: 2
Wattage: 24
Finish: Textured Bronze
Product Name: 2-Light Wall Lamp
UPC: 742546203674
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 330999 |
| Product Name | 190266852 Bathroom Fixtures-Two Lights |
| Application | Residential |