Capital Lighting, Inc. 190267864 Bathroom Fixtures-Two Lights 330996

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 5.50 Extension: 5.25 Bulb Type: Fluorescent Qty: 2 Wattage: 39 Finish: Textured Silver Product Name: 2-Light Wall Lamp UPC: 742546203704
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 5.50 Extension: 5.25 Bulb Type: Fluorescent Qty: 2 Wattage: 39 Finish: Textured Silver Product Name: 2-Light Wall Lamp UPC: 742546203704

Suppliers

Company
Product
Description
Supplier Links
190267864 Bathroom Fixtures-Two Lights - 330996 - Capital Lighting, Inc.
Columbus, OH, USA
190267864 Bathroom Fixtures-Two Lights
330996
190267864 Bathroom Fixtures-Two Lights 330996
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 5.50 Extension: 5.25 Bulb Type: Fluorescent Qty: 2 Wattage: 39 Finish: Textured Silver Product Name: 2-Light Wall Lamp UPC: 742546203704

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 5.50
Extension: 5.25
Bulb
Type: Fluorescent
Qty: 2
Wattage: 39
Finish: Textured Silver
Product Name: 2-Light Wall Lamp
UPC: 742546203704

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330996
Product Name 190267864 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details