Capital Lighting, Inc. FB185170NV Mid. Chandeliers-Candle 330989

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 30.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Merlot Bronze Product Name: 9 Light Chandelier UPC: 742546096894
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 30.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Merlot Bronze Product Name: 9 Light Chandelier UPC: 742546096894

Suppliers

Company
Product
Description
Supplier Links
FB185170NV Mid. Chandeliers-Candle - 330989 - Capital Lighting, Inc.
Columbus, OH, USA
FB185170NV Mid. Chandeliers-Candle
330989
FB185170NV Mid. Chandeliers-Candle 330989
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 30.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Merlot Bronze Product Name: 9 Light Chandelier UPC: 742546096894

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 30.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Merlot Bronze
Product Name: 9 Light Chandelier
UPC: 742546096894

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330989
Product Name FB185170NV Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details