Capital Lighting, Inc. FB185470NV Sconces-Single Candle 330987

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.25 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Bronze Product Name: 1-light Wall UPC: 742546096900
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.25 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Bronze Product Name: 1-light Wall UPC: 742546096900

Suppliers

Company
Product
Description
Supplier Links
FB185470NV Sconces-Single Candle - 330987 - Capital Lighting, Inc.
Columbus, OH, USA
FB185470NV Sconces-Single Candle
330987
FB185470NV Sconces-Single Candle 330987
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.25 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Bronze Product Name: 1-light Wall UPC: 742546096900

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 6.25
Extension: 5.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Merlot Bronze
Product Name: 1-light Wall
UPC: 742546096900

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330987
Product Name FB185470NV Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details