Capital Lighting, Inc. 190297836 Mini Pendants-4+Light Cluster 330963

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.50 Bulb Type: Xenon Qty: 5 Wattage: 35 Finish: Satin Nickel Product Name: 5-Light Pendant Lamp UPC: 742546204084
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.50 Bulb Type: Xenon Qty: 5 Wattage: 35 Finish: Satin Nickel Product Name: 5-Light Pendant Lamp UPC: 742546204084

Suppliers

Company
Product
Description
Supplier Links
190297836 Mini Pendants-4+Light Cluster - 330963 - Capital Lighting, Inc.
Columbus, OH, USA
190297836 Mini Pendants-4+Light Cluster
330963
190297836 Mini Pendants-4+Light Cluster 330963
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.50 Bulb Type: Xenon Qty: 5 Wattage: 35 Finish: Satin Nickel Product Name: 5-Light Pendant Lamp UPC: 742546204084

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 10.50
Bulb
Type: Xenon
Qty: 5
Wattage: 35
Finish: Satin Nickel
Product Name: 5-Light Pendant Lamp
UPC: 742546204084

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330963
Product Name 190297836 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details