Capital Lighting, Inc. F9079619NV Exterior -Wall Mt./Flush 330957

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 5.5 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Wall UPC: 742546015499
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 5.5 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Wall UPC: 742546015499

Suppliers

Company
Product
Description
Supplier Links
F9079619NV Exterior -Wall Mt./Flush - 330957 - Capital Lighting, Inc.
Columbus, OH, USA
F9079619NV Exterior -Wall Mt./Flush
330957
F9079619NV Exterior -Wall Mt./Flush 330957
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 5.5 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Wall UPC: 742546015499

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 11.00
Extension: 5.5
Bulb
Type: Incandescent
Qty: 1
Wattage: 100
Finish: Black
Product Name: Outdoor Wall
UPC: 742546015499

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330957
Product Name F9079619NV Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details