Capital Lighting, Inc. FB184136NV Mid. Chandeliers-Candle 330950

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 30.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: 9-light Chandelier UPC: 742546043447
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 30.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: 9-light Chandelier UPC: 742546043447

Suppliers

Company
Product
Description
Supplier Links
FB184136NV Mid. Chandeliers-Candle - 330950 - Capital Lighting, Inc.
Columbus, OH, USA
FB184136NV Mid. Chandeliers-Candle
330950
FB184136NV Mid. Chandeliers-Candle 330950
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 30.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: 9-light Chandelier UPC: 742546043447

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 30.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Satin Nickel
Product Name: 9-light Chandelier
UPC: 742546043447

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330950
Product Name FB184136NV Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details