Capital Lighting, Inc. F615536UNV Flush Mounts-Drum Shades 330929

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Product Name: 2-light Ceiling UPC: 742546048213
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Product Name: 2-light Ceiling UPC: 742546048213

Suppliers

Company
Product
Description
Supplier Links
F615536UNV Flush Mounts-Drum Shades - 330929 - Capital Lighting, Inc.
Columbus, OH, USA
F615536UNV Flush Mounts-Drum Shades
330929
F615536UNV Flush Mounts-Drum Shades 330929
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Product Name: 2-light Ceiling UPC: 742546048213

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Satin Nickel
Product Name: 2-light Ceiling
UPC: 742546048213

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330929
Product Name F615536UNV Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details