Capital Lighting, Inc. F9079565NV Exterior -Wall Mt./Flush 330928

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Silver Rust Product Name: Outdoor Wall UPC: 742546018391
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Silver Rust Product Name: Outdoor Wall UPC: 742546018391

Suppliers

Company
Product
Description
Supplier Links
F9079565NV Exterior -Wall Mt./Flush - 330928 - Capital Lighting, Inc.
Columbus, OH, USA
F9079565NV Exterior -Wall Mt./Flush
330928
F9079565NV Exterior -Wall Mt./Flush 330928
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Silver Rust Product Name: Outdoor Wall UPC: 742546018391

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Extension: 4
Bulb
Qty: 1
Wattage: 60
Finish: Silver Rust
Product Name: Outdoor Wall
UPC: 742546018391

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330928
Product Name F9079565NV Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details