Capital Lighting, Inc. F9039519NV Exterior -Wall Mt./Flush 330924

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Extension: 4.5 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: 1-light Outdoor UPC: 742546015420
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Extension: 4.5 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: 1-light Outdoor UPC: 742546015420

Suppliers

Company
Product
Description
Supplier Links
F9039519NV Exterior -Wall Mt./Flush - 330924 - Capital Lighting, Inc.
Columbus, OH, USA
F9039519NV Exterior -Wall Mt./Flush
330924
F9039519NV Exterior -Wall Mt./Flush 330924
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Extension: 4.5 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: 1-light Outdoor UPC: 742546015420

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.50
Extension: 4.5
Bulb
Qty: 1
Wattage: 60
Finish: Black
Product Name: 1-light Outdoor
UPC: 742546015420

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330924
Product Name F9039519NV Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details