Capital Lighting, Inc. F9039581NV Exterior -Wall Mt./Flush 330923

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Extension: 4.5 Bulb Qty: 1 Wattage: 60 Finish: Matte White Product Name: 1-light Outdoor Wall UPC: 742546015437
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Extension: 4.5 Bulb Qty: 1 Wattage: 60 Finish: Matte White Product Name: 1-light Outdoor Wall UPC: 742546015437

Suppliers

Company
Product
Description
Supplier Links
F9039581NV Exterior -Wall Mt./Flush - 330923 - Capital Lighting, Inc.
Columbus, OH, USA
F9039581NV Exterior -Wall Mt./Flush
330923
F9039581NV Exterior -Wall Mt./Flush 330923
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Extension: 4.5 Bulb Qty: 1 Wattage: 60 Finish: Matte White Product Name: 1-light Outdoor Wall UPC: 742546015437

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.50
Extension: 4.5
Bulb
Qty: 1
Wattage: 60
Finish: Matte White
Product Name: 1-light Outdoor Wall
UPC: 742546015437

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330923
Product Name F9039581NV Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details