Capital Lighting, Inc. F542770E1NV2 Sconces-Single Glass 330915

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Product Name: 1-Light Bath UPC: 742546089865 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Product Name: 1-Light Bath UPC: 742546089865 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F542770E1NV2 Sconces-Single Glass - 330915 - Capital Lighting, Inc.
Columbus, OH, USA
F542770E1NV2 Sconces-Single Glass
330915
F542770E1NV2 Sconces-Single Glass 330915
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Product Name: 1-Light Bath UPC: 742546089865 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 14.50
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Merlot Bronze
Product Name: 1-Light Bath
UPC: 742546089865
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330915
Product Name F542770E1NV2 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details