Capital Lighting, Inc. F542736E1NV2 Sconces-Single Glass 330910

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Product Name: 1-light Bath UPC: 742546046035
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Product Name: 1-light Bath UPC: 742546046035

Suppliers

Company
Product
Description
Supplier Links
F542736E1NV2 Sconces-Single Glass - 330910 - Capital Lighting, Inc.
Columbus, OH, USA
F542736E1NV2 Sconces-Single Glass
330910
F542736E1NV2 Sconces-Single Glass 330910
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Product Name: 1-light Bath UPC: 742546046035

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 14.50
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Nickel
Product Name: 1-light Bath
UPC: 742546046035

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330910
Product Name F542736E1NV2 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details