Capital Lighting, Inc. F615136UNV Flush Mounts-Drum Shades 330908

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: 2-light Ceiling UPC: 742546048138
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: 2-light Ceiling UPC: 742546048138

Suppliers

Company
Product
Description
Supplier Links
F615136UNV Flush Mounts-Drum Shades - 330908 - Capital Lighting, Inc.
Columbus, OH, USA
F615136UNV Flush Mounts-Drum Shades
330908
F615136UNV Flush Mounts-Drum Shades 330908
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: 2-light Ceiling UPC: 742546048138

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Satin Nickel
Product Name: 2-light Ceiling
UPC: 742546048138

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330908
Product Name F615136UNV Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details