Capital Lighting, Inc. AP14-41-7 Lamps-Desk/Piano Lamps 330790

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: T10F Qty: 2 Wattage: 40 Finish: Black Weight: 11 Product Name: Two Light Piano/Desk Lamp UPC: 753174056709 Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: T10F Qty: 2 Wattage: 40 Finish: Black Weight: 11 Product Name: Two Light Piano/Desk Lamp UPC: 753174056709 Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
AP14-41-7 Lamps-Desk/Piano Lamps - 330790 - Capital Lighting, Inc.
Columbus, OH, USA
AP14-41-7 Lamps-Desk/Piano Lamps
330790
AP14-41-7 Lamps-Desk/Piano Lamps 330790
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: T10F Qty: 2 Wattage: 40 Finish: Black Weight: 11 Product Name: Two Light Piano/Desk Lamp UPC: 753174056709 Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Bulb
Type: T10F
Qty: 2
Wattage: 40
Finish: Black
Weight: 11
Product Name: Two Light Piano/Desk Lamp
UPC: 753174056709
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330790
Product Name AP14-41-7 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details