Capital Lighting, Inc. G300-2-HB Lamps-Floor Lamps 330778

Description
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: Hammered Bronze Product Name: Floor Lamp UPC: 753174057010 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: Hammered Bronze Product Name: Floor Lamp UPC: 753174057010 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
G300-2-HB Lamps-Floor Lamps - 330778 - Capital Lighting, Inc.
Columbus, OH, USA
G300-2-HB Lamps-Floor Lamps
330778
G300-2-HB Lamps-Floor Lamps 330778
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: Hammered Bronze Product Name: Floor Lamp UPC: 753174057010 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 46.50
Extension: 17
Bulb
Type: LED
Finish: Hammered Bronze
Product Name: Floor Lamp
UPC: 753174057010
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330778
Product Name G300-2-HB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details