Capital Lighting, Inc. G300-2-GT Lamps-Floor Lamps 330775

Description
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: Granite Product Name: Floor Lamp UPC: 753174057003 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: Granite Product Name: Floor Lamp UPC: 753174057003 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
G300-2-GT Lamps-Floor Lamps - 330775 - Capital Lighting, Inc.
Columbus, OH, USA
G300-2-GT Lamps-Floor Lamps
330775
G300-2-GT Lamps-Floor Lamps 330775
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: Granite Product Name: Floor Lamp UPC: 753174057003 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 46.50
Extension: 17
Bulb
Type: LED
Finish: Granite
Product Name: Floor Lamp
UPC: 753174057003
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330775
Product Name G300-2-GT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details