Capital Lighting, Inc. C175-AB Lamps-Swing Arm-Wall 330774

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
C175-AB Lamps-Swing Arm-Wall - 330774 - Capital Lighting, Inc.
Columbus, OH, USA
C175-AB Lamps-Swing Arm-Wall
330774
C175-AB Lamps-Swing Arm-Wall 330774
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 29.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Antique Brass
Product Name: Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330774
Product Name C175-AB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details