Capital Lighting, Inc. G300-2-WT Lamps-Floor Lamps 330749

Description
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: White Product Name: Floor Lamp UPC: 753174057027 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: White Product Name: Floor Lamp UPC: 753174057027 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
G300-2-WT Lamps-Floor Lamps - 330749 - Capital Lighting, Inc.
Columbus, OH, USA
G300-2-WT Lamps-Floor Lamps
330749
G300-2-WT Lamps-Floor Lamps 330749
PRODUCT DETAILS / SPECS Height: 46.50 Extension: 17 Bulb Type: LED Finish: White Product Name: Floor Lamp UPC: 753174057027 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 46.50
Extension: 17
Bulb
Type: LED
Finish: White
Product Name: Floor Lamp
UPC: 753174057027
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330749
Product Name G300-2-WT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details