Capital Lighting, Inc. GP14-81 Lamps-Desk/Piano Lamps 330744

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: T10F Qty: 2 Wattage: 40 Finish: Mahogany Bronze Product Name: Two Light Piano Lamp UPC: 753174053159 Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: T10F Qty: 2 Wattage: 40 Finish: Mahogany Bronze Product Name: Two Light Piano Lamp UPC: 753174053159 Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
GP14-81 Lamps-Desk/Piano Lamps - 330744 - Capital Lighting, Inc.
Columbus, OH, USA
GP14-81 Lamps-Desk/Piano Lamps
330744
GP14-81 Lamps-Desk/Piano Lamps 330744
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: T10F Qty: 2 Wattage: 40 Finish: Mahogany Bronze Product Name: Two Light Piano Lamp UPC: 753174053159 Category: Piano Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.50
Bulb
Type: T10F
Qty: 2
Wattage: 40
Finish: Mahogany Bronze
Product Name: Two Light Piano Lamp
UPC: 753174053159
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330744
Product Name GP14-81 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details