Capital Lighting, Inc. GS101-WM Lamps-Table Lamps 330740

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: White Matte Product Name: One Light Table Lamp UPC: 753174057096 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: White Matte Product Name: One Light Table Lamp UPC: 753174057096 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
GS101-WM Lamps-Table Lamps - 330740 - Capital Lighting, Inc.
Columbus, OH, USA
GS101-WM Lamps-Table Lamps
330740
GS101-WM Lamps-Table Lamps 330740
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: White Matte Product Name: One Light Table Lamp UPC: 753174057096 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 150
Finish: White Matte
Product Name: One Light Table Lamp
UPC: 753174057096
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330740
Product Name GS101-WM Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details